United Technologies Corporation Residential Signaling Pushbutton 7620

Description
LOW VOLTAGE PUSHBUTTON TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 12 V, 24 V, 48 V VOLTAGE RATING POLYPROPYLENE BODY MATERIAL BUTTON OPERATOR TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT CURRENT RATING 4 AMPERE AT 12 VAC, 2 AMPERE AT 12 VDC 2 AMPERE AT 24 VAC, 1 AMPERE AT 24 VDC 1 AMPERE AT 48 VDC, 0.5 AMPERE AT 48 VDC RIM FINISH GRAY CENTER FINISH GRAY WIRE ENTRANCE DIAMETER 11/32 INCH
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 12 V, 24 V, 48 V VOLTAGE RATING POLYPROPYLENE BODY MATERIAL BUTTON OPERATOR TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT CURRENT RATING 4 AMPERE AT 12 VAC, 2 AMPERE AT 12 VDC 2 AMPERE AT 24 VAC, 1 AMPERE AT 24 VDC 1 AMPERE AT 48 VDC, 0.5 AMPERE AT 48 VDC RIM FINISH GRAY CENTER FINISH GRAY WIRE ENTRANCE DIAMETER 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 7620 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
7620
Residential Signaling Pushbutton 7620
LOW VOLTAGE PUSHBUTTON TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 12 V, 24 V, 48 V VOLTAGE RATING POLYPROPYLENE BODY MATERIAL BUTTON OPERATOR TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT CURRENT RATING 4 AMPERE AT 12 VAC, 2 AMPERE AT 12 VDC 2 AMPERE AT 24 VAC, 1 AMPERE AT 24 VDC 1 AMPERE AT 48 VDC, 0.5 AMPERE AT 48 VDC RIM FINISH GRAY CENTER FINISH GRAY WIRE ENTRANCE DIAMETER 11/32 INCH
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 3-3/8 INCH L X 1-9/16 INCH W SIZE
  • 12 V, 24 V, 48 V VOLTAGE RATING
  • POLYPROPYLENE BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CURRENT RATING 4 AMPERE AT 12 VAC, 2 AMPERE AT 12 VDC
  • 2 AMPERE AT 24 VAC, 1 AMPERE AT 24 VDC
  • 1 AMPERE AT 48 VDC, 0.5 AMPERE AT 48 VDC
  • RIM FINISH GRAY
  • CENTER FINISH GRAY
  • WIRE ENTRANCE DIAMETER 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 7620
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012D02JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details