United Technologies Corporation Signaling Device Complete Pushbutton 7613E

Description
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet
Description
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - 7613E - United Technologies Corporation
Farmington, CT, USA
Signaling Device Complete Pushbutton
7613E
Signaling Device Complete Pushbutton 7613E
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
  • LOCKING TYPE
  • 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE
  • 24 VAC/VDC MAX. VOLTAGE RATING
  • MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION
  • FLUSH/SURFACE MOUNTING
  • STAINLESS STEEL BODY MATERIAL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 7613E
Product Name Signaling Device Complete Pushbutton
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Momentary Contact
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4026BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details