United Technologies Corporation Signaling Device Complete Pushbutton 7613

Description
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet
Description
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - 7613 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Complete Pushbutton
7613
Signaling Device Complete Pushbutton 7613
LOCKING TYPE 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
  • LOCKING TYPE
  • 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE
  • 24 VAC/VDC MAX. VOLTAGE RATING
  • MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION
  • FLUSH/SURFACE MOUNTING
  • STAINLESS STEEL BODY MATERIAL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 7613
Product Name Signaling Device Complete Pushbutton
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Momentary Contact
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT4013JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10183150 - Radwell International
Allen-Bradley / Rockwell Automation
View Details