UNITED TECHNOLOGIES CORPORATION
7603E -- SIGNALING DEVICE COMPLETE PUSHBUTTON
United Technologies Corporation
Signaling Device Complete Pushbutton
7603E
Description
24 VAC/VDC MAX. VOLTAGE RATING
MAINTAINED, MOMENTARY CONTACT CONFIGURATION
FLUSH/SURFACE MOUNTING
STAINLESS STEEL BODY MATERIAL
EDWARDS SIGNALING & SECURITY SYSTEMS[R] BRAND
7603 MODEL
-
United Technologies Corporation
Datasheet
Description
24 VAC/VDC MAX. VOLTAGE RATING
MAINTAINED, MOMENTARY CONTACT CONFIGURATION
FLUSH/SURFACE MOUNTING
STAINLESS STEEL BODY MATERIAL
EDWARDS SIGNALING & SECURITY SYSTEMS[R] BRAND
7603 MODEL
Datasheet
Suppliers
Signaling Device Complete Pushbutton
7603E
24 VAC/VDC MAX. VOLTAGE RATING
MAINTAINED, MOMENTARY CONTACT CONFIGURATION
FLUSH/SURFACE MOUNTING
STAINLESS STEEL BODY MATERIAL
EDWARDS SIGNALING & SECURITY SYSTEMS[R] BRAND
7603 MODEL
- 24 VAC/VDC MAX. VOLTAGE RATING
- MAINTAINED, MOMENTARY CONTACT CONFIGURATION
- FLUSH/SURFACE MOUNTING
- STAINLESS STEEL BODY MATERIAL
- EDWARDS SIGNALING & SECURITY SYSTEMS[R] BRAND
- 7603 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
7603E |
|
Product Name
|
Signaling Device Complete Pushbutton |
|
Actuator Specifications
|
Flush Pushbutton
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Alternate Contact (Push-Push)
Features
Weather resistant or waterproof
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details