United Technologies Corporation Signaling Device Complete Pushbutton 7603B

Description
2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet
Description
2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - 7603B - United Technologies Corporation
Farmington, CT, USA
Signaling Device Complete Pushbutton
7603B
Signaling Device Complete Pushbutton 7603B
2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE 24 VAC/VDC MAX. VOLTAGE RATING MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION FLUSH/SURFACE MOUNTING STAINLESS STEEL BODY MATERIAL
  • 2-3/4 INCH W X 1-7/8 INCH D X 4-1/2 INCH H SIZE
  • 24 VAC/VDC MAX. VOLTAGE RATING
  • MAINTAINED, MOMENTARY, LOCKING CONTACT CONFIGURATION
  • FLUSH/SURFACE MOUNTING
  • STAINLESS STEEL BODY MATERIAL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 7603B
Product Name Signaling Device Complete Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF8RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15BP-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details