United Technologies Corporation Bell 740

Description
VIBRATING EXPOSED GONG TYPE 2-1/2 INCH W X 1-1/4 INCH D X 5-3/4 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet
Description
VIBRATING EXPOSED GONG TYPE 2-1/2 INCH W X 1-1/4 INCH D X 5-3/4 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell 740
VIBRATING EXPOSED GONG TYPE 2-1/2 INCH W X 1-1/4 INCH D X 5-3/4 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
  • VIBRATING EXPOSED GONG TYPE
  • 2-1/2 INCH W X 1-1/4 INCH D X 5-3/4 INCH H SIZE
  • CHROME COLOR
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • 7 VA POWER RATING
  • METALLIC HOUSING MATERIAL
  • 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 1.5 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 740
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details