United Technologies Corporation Buzzer 730

Description
NON-ADJUSTABLE BUZZER TYPE 3 INCH W X 1 INCH D X 5-1/4 INCH H SIZE SATIN ALUMINUM FINISH RECTANGULAR SHAPE 6 TO 8 VAC/3 TO 6 VDC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.4 AMPERE OPERATING CURRENT TRANSFORMER POWER SUPPLY TYPE 82 DB AT 10 FT SOUND INTENSITY DIXIE BUZABEL[TM] BRAND DC COIL RESISTANCE 3 OHM POWER RATING 8 VA
Datasheet
Description
NON-ADJUSTABLE BUZZER TYPE 3 INCH W X 1 INCH D X 5-1/4 INCH H SIZE SATIN ALUMINUM FINISH RECTANGULAR SHAPE 6 TO 8 VAC/3 TO 6 VDC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.4 AMPERE OPERATING CURRENT TRANSFORMER POWER SUPPLY TYPE 82 DB AT 10 FT SOUND INTENSITY DIXIE BUZABEL[TM] BRAND DC COIL RESISTANCE 3 OHM POWER RATING 8 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer - 730 - United Technologies Corporation
Farmington, CT, USA
Buzzer
730
Buzzer 730
NON-ADJUSTABLE BUZZER TYPE 3 INCH W X 1 INCH D X 5-1/4 INCH H SIZE SATIN ALUMINUM FINISH RECTANGULAR SHAPE 6 TO 8 VAC/3 TO 6 VDC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.4 AMPERE OPERATING CURRENT TRANSFORMER POWER SUPPLY TYPE 82 DB AT 10 FT SOUND INTENSITY DIXIE BUZABEL[TM] BRAND DC COIL RESISTANCE 3 OHM POWER RATING 8 VA
  • NON-ADJUSTABLE BUZZER TYPE
  • 3 INCH W X 1 INCH D X 5-1/4 INCH H SIZE
  • SATIN ALUMINUM FINISH
  • RECTANGULAR SHAPE
  • 6 TO 8 VAC/3 TO 6 VDC OPERATING VOLTAGE
  • RESIDENTIAL, PLANT, OEM APPLICATION
  • 1.4 AMPERE OPERATING CURRENT
  • TRANSFORMER POWER SUPPLY TYPE
  • 82 DB AT 10 FT SOUND INTENSITY
  • DIXIE BUZABEL[TM] BRAND
  • DC COIL RESISTANCE 3 OHM
  • POWER RATING 8 VA
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25505725 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25505725
Buzzer/Horn/Alarm 25505725
NON ADJUSTABLE COMBINATION BELL AND BUZZER, WITH GROUNDED FRAME, INSULATED. FREE 2 YEAR RADWELL WARRANTY

NON ADJUSTABLE COMBINATION BELL AND BUZZER, WITH GROUNDED FRAME, INSULATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 730 25505725
Product Name Buzzer Buzzer/Horn/Alarm
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1939548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details