United Technologies Corporation Buzzer 725

Description
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE CHROME PLATED FINISH RECTANGULAR SHAPE 6 VAC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.2 AMPERE OPERATING CURRENT TRANSFORMER/DC POWER POWER SUPPLY TYPE 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1 OHM POWER RATING 7.2 VA
Datasheet
Description
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE CHROME PLATED FINISH RECTANGULAR SHAPE 6 VAC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.2 AMPERE OPERATING CURRENT TRANSFORMER/DC POWER POWER SUPPLY TYPE 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1 OHM POWER RATING 7.2 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer - 725 - United Technologies Corporation
Farmington, CT, USA
Buzzer
725
Buzzer 725
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE CHROME PLATED FINISH RECTANGULAR SHAPE 6 VAC OPERATING VOLTAGE RESIDENTIAL, PLANT, OEM APPLICATION 1.2 AMPERE OPERATING CURRENT TRANSFORMER/DC POWER POWER SUPPLY TYPE 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1 OHM POWER RATING 7.2 VA
  • NON-ADJUSTABLE VOLUME BUZZER TYPE
  • 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE
  • CHROME PLATED FINISH
  • RECTANGULAR SHAPE
  • 6 VAC OPERATING VOLTAGE
  • RESIDENTIAL, PLANT, OEM APPLICATION
  • 1.2 AMPERE OPERATING CURRENT
  • TRANSFORMER/DC POWER POWER SUPPLY TYPE
  • 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 1 OHM
  • POWER RATING 7.2 VA
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 725
Product Name Buzzer
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 2825519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details