United Technologies Corporation Strobe/Flashing Light Unit 7007B-N5

Description
HORN/STROBE LIGHT TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY 150 CD LIGHT INTENSITY COLOR WHITE
Datasheet
Description
HORN/STROBE LIGHT TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY 150 CD LIGHT INTENSITY COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 7007B-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
7007B-N5
Strobe/Flashing Light Unit 7007B-N5
HORN/STROBE LIGHT TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY 150 CD LIGHT INTENSITY COLOR WHITE
  • HORN/STROBE LIGHT TYPE
  • 4-1/2 INCH W X 4-9/16 INCH H SIZE
  • UL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • ASSISTANCE CALL SYSTEM APPLICATION
  • XENON LAMP TYPE
  • 0.115 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 92 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY
  • 150 CD LIGHT INTENSITY
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 7007B-N5
Product Name Strobe/Flashing Light Unit
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 208370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
120V AC Panel Mount Beacon - 855PB-B10ME422 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details