United Technologies Corporation Industrial Annunciator 7005-G5

Description
CALL TYPE 24 VAC MIN. AC VOLTAGE RATING 120 VAC MAX. AC VOLTAGE RATING 24 VDC MAX. DC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 24 TO 120 VAC, 24 VDC VOLTAGE RATING HORN LENS COLOR CLEAR SOUND INTENSITY 92 DB AT 1 M/82 DB AT 10 FT
Datasheet
Description
CALL TYPE 24 VAC MIN. AC VOLTAGE RATING 120 VAC MAX. AC VOLTAGE RATING 24 VDC MAX. DC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 24 TO 120 VAC, 24 VDC VOLTAGE RATING HORN LENS COLOR CLEAR SOUND INTENSITY 92 DB AT 1 M/82 DB AT 10 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Annunciator - 7005-G5 - United Technologies Corporation
Farmington, CT, USA
Industrial Annunciator
7005-G5
Industrial Annunciator 7005-G5
CALL TYPE 24 VAC MIN. AC VOLTAGE RATING 120 VAC MAX. AC VOLTAGE RATING 24 VDC MAX. DC VOLTAGE RATING 50/60 HZ FREQUENCY RATING 24 TO 120 VAC, 24 VDC VOLTAGE RATING HORN LENS COLOR CLEAR SOUND INTENSITY 92 DB AT 1 M/82 DB AT 10 FT
  • CALL TYPE
  • 24 VAC MIN. AC VOLTAGE RATING
  • 120 VAC MAX. AC VOLTAGE RATING
  • 24 VDC MAX. DC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • 24 TO 120 VAC, 24 VDC VOLTAGE RATING
  • HORN
  • LENS COLOR CLEAR
  • SOUND INTENSITY 92 DB AT 1 M/82 DB AT 10 FT
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Annunciators
Product Number 7005-G5
Product Name Industrial Annunciator
Supply Voltage AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

Megaphones - 8091152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Red; Red
Audio Alarms Siren
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Multi-Channel Annunciators - F9900 Series - Linde North America, Inc.
Specs
Mounting Flush or Panel Mounted
Specialty Applications Process Monitoring
Audio Alarms AirHorn
View Details