United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 695-W

Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING LOCKNUT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet
Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING LOCKNUT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 695-W - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
695-W
Signaling Device Plate/Panel Mount Pushbutton 695-W
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING LOCKNUT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
  • PROTRUDED TYPE
  • 1-7/32 INCH W X 3/4 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • LOCKNUT MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED ANODIZED ALUMINUM RIM MATERIAL
  • APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT
  • 690 MODEL
Supplier's Site Datasheet
Pushbutton - 25572877 - Radwell International
Willingboro, NJ, United States
Pushbutton
25572877
Pushbutton 25572877
LOW VOLTAGE, PANEL MOUNT PUSH BUTTON. LOCKNUT MOUNTING. PROTRUDING CENTER. WHITE.. FREE 2 YEAR RADWELL WARRANTY

LOW VOLTAGE, PANEL MOUNT PUSH BUTTON. LOCKNUT MOUNTING. PROTRUDING CENTER. WHITE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 695-W 25572877
Product Name Signaling Device Plate/Panel Mount Pushbutton Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details