United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 694-W

Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet
Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 694-W - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
694-W
Signaling Device Plate/Panel Mount Pushbutton 694-W
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
  • PROTRUDED TYPE
  • 1-7/32 INCH W X 3/4 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SNAP FIT MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED ANODIZED ALUMINUM RIM MATERIAL
  • APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT
  • 690 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 694-W
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm LED Module 800F PB - 800F-BN7G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 240 volts
View Details