United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 694-B

Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING BLACK CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet
Description
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING BLACK CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 694-B - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
694-B
Signaling Device Plate/Panel Mount Pushbutton 694-B
PROTRUDED TYPE 1-7/32 INCH W X 3/4 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SNAP FIT MOUNTING BLACK CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED ANODIZED ALUMINUM RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
  • PROTRUDED TYPE
  • 1-7/32 INCH W X 3/4 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12/24 VAC 10 AMPERE, 48 VAC 5 AMPERE, 12 VDC 4 AMPERE, 24 VDC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SNAP FIT MOUNTING
  • BLACK CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED ANODIZED ALUMINUM RIM MATERIAL
  • APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT
  • 690 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 694-B
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BH-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers