United Technologies Corporation Buzzer 662

Description
BUZZER WITH STRAP TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RECTANGULAR SHAPE 8 TO 10 VAC OPERATING VOLTAGE COMMERCIAL, INTEROFFICE COMMUNICATION, RESIDENTIAL, SIGNALING APPLICATION FLUSH OUTLET BOX MOUNTING 1.5 AMPERE AT 10 VAC OPERATING CURRENT TRANSFORMER (NOT INCLUDED) POWER SUPPLY TYPE 80 DB AT 10 FT SOUND INTENSITY TUCALL[TM] BRAND DC COIL RESISTANCE 4.75 OHM POWER RATING 15 VA
Datasheet
Description
BUZZER WITH STRAP TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RECTANGULAR SHAPE 8 TO 10 VAC OPERATING VOLTAGE COMMERCIAL, INTEROFFICE COMMUNICATION, RESIDENTIAL, SIGNALING APPLICATION FLUSH OUTLET BOX MOUNTING 1.5 AMPERE AT 10 VAC OPERATING CURRENT TRANSFORMER (NOT INCLUDED) POWER SUPPLY TYPE 80 DB AT 10 FT SOUND INTENSITY TUCALL[TM] BRAND DC COIL RESISTANCE 4.75 OHM POWER RATING 15 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer - 662 - United Technologies Corporation
Farmington, CT, USA
Buzzer
662
Buzzer 662
BUZZER WITH STRAP TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RECTANGULAR SHAPE 8 TO 10 VAC OPERATING VOLTAGE COMMERCIAL, INTEROFFICE COMMUNICATION, RESIDENTIAL, SIGNALING APPLICATION FLUSH OUTLET BOX MOUNTING 1.5 AMPERE AT 10 VAC OPERATING CURRENT TRANSFORMER (NOT INCLUDED) POWER SUPPLY TYPE 80 DB AT 10 FT SOUND INTENSITY TUCALL[TM] BRAND DC COIL RESISTANCE 4.75 OHM POWER RATING 15 VA
  • BUZZER WITH STRAP TYPE
  • 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE
  • RECTANGULAR SHAPE
  • 8 TO 10 VAC OPERATING VOLTAGE
  • COMMERCIAL, INTEROFFICE COMMUNICATION, RESIDENTIAL, SIGNALING APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • 1.5 AMPERE AT 10 VAC OPERATING CURRENT
  • TRANSFORMER (NOT INCLUDED) POWER SUPPLY TYPE
  • 80 DB AT 10 FT SOUND INTENSITY
  • TUCALL[TM] BRAND
  • DC COIL RESISTANCE 4.75 OHM
  • POWER RATING 15 VA
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 662
Product Name Buzzer
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358089P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28.6 mm (1.13 inch)
View Details
Alarms, Buzzers, and Sirens - Z2746-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers