United Technologies Corporation Bell 660

Description
RECTANGULAR TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RESIDENTIAL, COMMERCIAL, OFFICE APPLICATION 8 TO 10 VAC VOLTAGE RATING ELECTRICAL BOX/FLUSH MOUNTING 1.5 AMPERE AT 10 VAC CURRENT RATING 15 VA POWER RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 4.75 OHM
Datasheet
Description
RECTANGULAR TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RESIDENTIAL, COMMERCIAL, OFFICE APPLICATION 8 TO 10 VAC VOLTAGE RATING ELECTRICAL BOX/FLUSH MOUNTING 1.5 AMPERE AT 10 VAC CURRENT RATING 15 VA POWER RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 4.75 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell 660
RECTANGULAR TYPE 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE RESIDENTIAL, COMMERCIAL, OFFICE APPLICATION 8 TO 10 VAC VOLTAGE RATING ELECTRICAL BOX/FLUSH MOUNTING 1.5 AMPERE AT 10 VAC CURRENT RATING 15 VA POWER RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 4.75 OHM
  • RECTANGULAR TYPE
  • 1-3/4 INCH W X 1-3/8 INCH D X 3-5/8 INCH H SIZE
  • RESIDENTIAL, COMMERCIAL, OFFICE APPLICATION
  • 8 TO 10 VAC VOLTAGE RATING
  • ELECTRICAL BOX/FLUSH MOUNTING
  • 1.5 AMPERE AT 10 VAC CURRENT RATING
  • 15 VA POWER RATING
  • 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 4.75 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 660
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Electronic Sounders - 2864196 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details