United Technologies Corporation Residential Signaling Pushbutton 656-C

Description
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED CHROME 600 MODEL
Datasheet
Description
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED CHROME 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 656-C - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
656-C
Residential Signaling Pushbutton 656-C
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED CHROME 600 MODEL
  • DELUXE LOW VOLTAGE PUSHBUTTON TYPE
  • 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE
  • 6 TO 16 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • YES ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • BODY FINISH POLISHED CHROME
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 656-C
Product Name Residential Signaling Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - AT3079JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details