United Technologies Corporation Residential Signaling Pushbutton 656-B

Description
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED BRASS 600 MODEL
Datasheet
Description
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED BRASS 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 656-B - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
656-B
Residential Signaling Pushbutton 656-B
DELUXE LOW VOLTAGE PUSHBUTTON TYPE 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE 6 TO 16 VAC VOLTAGE RATING SURFACE MOUNTING PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE BODY FINISH POLISHED BRASS 600 MODEL
  • DELUXE LOW VOLTAGE PUSHBUTTON TYPE
  • 15/16 INCH W X 9/16 INCH D X 2-11/16 INCH H SIZE
  • 6 TO 16 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • YES ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • BODY FINISH POLISHED BRASS
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 656-B
Product Name Residential Signaling Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3069JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details