United Technologies Corporation Strobe/Flashing Light Unit 6536-G5

Description
AUDIBLE/VISIBLE SIGNAL TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.125 AMPERE AT 24 VDC, 0.175 AMPERE AT 24 VAC AT 50/60 HZ OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY 50 CD LIGHT INTENSITY COLOR NEUTRAL WHITE
Datasheet
Description
AUDIBLE/VISIBLE SIGNAL TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.125 AMPERE AT 24 VDC, 0.175 AMPERE AT 24 VAC AT 50/60 HZ OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY 50 CD LIGHT INTENSITY COLOR NEUTRAL WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 6536-G5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
6536-G5
Strobe/Flashing Light Unit 6536-G5
AUDIBLE/VISIBLE SIGNAL TYPE 4-1/2 INCH W X 4-9/16 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE ASSISTANCE CALL SYSTEM APPLICATION XENON LAMP TYPE 0.125 AMPERE AT 24 VDC, 0.175 AMPERE AT 24 VAC AT 50/60 HZ OPERATING CURRENT CLEAR LENS COLOR 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY 50 CD LIGHT INTENSITY COLOR NEUTRAL WHITE
  • AUDIBLE/VISIBLE SIGNAL TYPE
  • 4-1/2 INCH W X 4-9/16 INCH H SIZE
  • UL 1638 APPROVAL
  • 24 VAC/VDC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
  • ASSISTANCE CALL SYSTEM APPLICATION
  • XENON LAMP TYPE
  • 0.125 AMPERE AT 24 VDC, 0.175 AMPERE AT 24 VAC AT 50/60 HZ OPERATING CURRENT
  • CLEAR LENS COLOR
  • 92 DB AT 1 M, 82 DB AT 10 FT SOUND INTENSITY
  • 50 CD LIGHT INTENSITY
  • COLOR NEUTRAL WHITE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 6536-G5
Product Name Strobe/Flashing Light Unit
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 142190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Red
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details