United Technologies Corporation Residential Signaling Pushbutton 636

Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 636 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
636
Residential Signaling Pushbutton 636
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • IVORY FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • NO ILLUMINATED
  • OBLONG HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 636
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Hardware - AT3012F02JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 1128410 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1113784 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details