United Technologies Corporation Residential Signaling Pushbutton 635

Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 635 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
635
Residential Signaling Pushbutton 635
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • IVORY FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • NO ILLUMINATED
  • OBLONG HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 635
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 8355642 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, boot - K288697A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details