United Technologies Corporation Residential Signaling Pushbutton 634

Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 634 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
634
Residential Signaling Pushbutton 634
LOW VOLTAGE PUSHBUTTON TYPE 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED OBLONG HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 3/4 INCH W X 3/4 INCH D X 2-5/8 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • BROWN FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • NO ILLUMINATED
  • OBLONG HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 634
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3069JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details