United Technologies Corporation Residential Signaling Pushbutton 632L

Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING CHROME FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE IVORY CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING CHROME FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE IVORY CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 632L - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
632L
Residential Signaling Pushbutton 632L
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING CHROME FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE IVORY CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE
  • 16 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • CHROME FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • IVORY CAP/LENS COLOR
  • YES ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 632L
Product Name Residential Signaling Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TWM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 26209359 - Radwell International
Allen-Bradley / Rockwell Automation
View Details