United Technologies Corporation Residential Signaling Pushbutton 631

Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 631 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
631
Residential Signaling Pushbutton 631
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING IVORY FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • IVORY FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 631
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4016CFA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details