United Technologies Corporation Residential Signaling Pushbutton 630L

Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 630L - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
630L
Residential Signaling Pushbutton 630L
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 16 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR YES ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE 600 MODEL
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE
  • 16 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • BROWN FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • YES ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 630L
Product Name Residential Signaling Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4055JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details