United Technologies Corporation Residential Signaling Pushbutton 630

Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 630 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
630
Residential Signaling Pushbutton 630
LOW VOLTAGE PUSHBUTTON TYPE 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING BROWN FINISHED PLASTIC BODY MATERIAL PIANO OPERATOR TYPE WHITE CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 7/8 INCH W X 2-5/8 INCH D X 2-7/8 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • BROWN FINISHED PLASTIC BODY MATERIAL
  • PIANO OPERATOR TYPE
  • WHITE CAP/LENS COLOR
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 630
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB25AB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers