United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 621

Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
Datasheet
Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 621 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
621
Signaling Device Plate/Panel Mount Pushbutton 621
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
  • ROUND TYPE
  • 48 VAC/VDC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING
  • SNAP IN MOUNTING
  • IVORY CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED CHROME RIM MATERIAL
  • EDWARDS[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING
  • AVAILABLE IN 500 UNIT BULK PACK
  • LOW VOLTAGE
  • MOUNTING HOLE DEPTH 3/4 INCH
  • WITH LARGE TERMINAL
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 621
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012D05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details