United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 621-B

Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
Datasheet
Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 621-B - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
621-B
Signaling Device Plate/Panel Mount Pushbutton 621-B
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP IN MOUNTING IVORY CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL EDWARDS[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING AVAILABLE IN 500 UNIT BULK PACK LOW VOLTAGE MOUNTING HOLE DEPTH 3/4 INCH WITH LARGE TERMINAL 620 MODEL
  • ROUND TYPE
  • 48 VAC/VDC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING
  • SNAP IN MOUNTING
  • IVORY CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • BRASS RIM MATERIAL
  • EDWARDS[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING
  • AVAILABLE IN 500 UNIT BULK PACK
  • LOW VOLTAGE
  • MOUNTING HOLE DEPTH 3/4 INCH
  • WITH LARGE TERMINAL
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 621-B
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15BP-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
22mm Momentary Push Button 800F PB - 800FD-F301X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details