United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 620

Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 8 VAC/VDC 2 AMPERE, 24 VAC 5 AMPERE, 24 VDC 0.67 AMPERE, 48 VAC/VDC 0.3 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL
Datasheet
Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 8 VAC/VDC 2 AMPERE, 24 VAC 5 AMPERE, 24 VDC 0.67 AMPERE, 48 VAC/VDC 0.3 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 620 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
620
Signaling Device Plate/Panel Mount Pushbutton 620
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 8 VAC/VDC 2 AMPERE, 24 VAC 5 AMPERE, 24 VDC 0.67 AMPERE, 48 VAC/VDC 0.3 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL
  • ROUND TYPE
  • 48 VAC/VDC MAX. VOLTAGE RATING
  • MOMENTARY CONTACT CONFIGURATION
  • 8 VAC/VDC 2 AMPERE, 24 VAC 5 AMPERE, 24 VDC 0.67 AMPERE, 48 VAC/VDC 0.3 AMPERE CONTACT RATING
  • SNAP-IN MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED CHROME RIM MATERIAL
  • MOUNTING HOLE DEPTH 3/4 INCH
  • INCLUDES LARGE TERMINAL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 620
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 37297057 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2483582-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details