United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 620-LB

Description
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet
Description
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 620-LB - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
620-LB
Signaling Device Plate/Panel Mount Pushbutton 620-LB
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
  • ROUND TYPE
  • 6 TO 16 VAC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • SNAP-IN MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • BRASS RIM MATERIAL
  • APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING
  • MOUNTING HOLE DEPTH 3/4 INCH
  • INCLUDES LARGE TERMINAL
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 620-LB
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012C12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 74186964 - Radwell International
Allen-Bradley / Rockwell Automation
View Details