United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 620-L

Description
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet
Description
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 620-L - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
620-L
Signaling Device Plate/Panel Mount Pushbutton 620-L
ROUND TYPE 6 TO 16 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER POLISHED CHROME RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
  • ROUND TYPE
  • 6 TO 16 VAC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • SNAP-IN MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • POLISHED CHROME RIM MATERIAL
  • APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING
  • MOUNTING HOLE DEPTH 3/4 INCH
  • INCLUDES LARGE TERMINAL
  • 620 MODEL
Supplier's Site Datasheet
Pushbutton - 25554663 - Radwell International
Willingboro, NJ, United States
Pushbutton
25554663
Pushbutton 25554663
INSULATED PUSH BUTTON, LOW VOLTAGE, PANEL MOUNT, CHROME, LIGHTED IVORY CENTER. FREE 2 YEAR RADWELL WARRANTY

INSULATED PUSH BUTTON, LOW VOLTAGE, PANEL MOUNT, CHROME, LIGHTED IVORY CENTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 620-L 25554663
Product Name Signaling Device Plate/Panel Mount Pushbutton Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 10747859 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Pushbutton - 47517034 - Radwell International
Schmersal Inc.
Specs
Switch Function Momentary Contact
View Details