United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 620-B

Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet
Description
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 620-B - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
620-B
Signaling Device Plate/Panel Mount Pushbutton 620-B
ROUND TYPE 48 VAC/VDC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING SNAP-IN MOUNTING WHITE CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER BRASS RIM MATERIAL APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING MOUNTING HOLE DEPTH 3/4 INCH INCLUDES LARGE TERMINAL 620 MODEL
  • ROUND TYPE
  • 48 VAC/VDC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 24 VAC 0.67 AMPERE, 8 VAC/VDC 2 AMPERE, 48 VAC/VDC 0.3 AMPERE, 24 VDC 0.5 AMPERE CONTACT RATING
  • SNAP-IN MOUNTING
  • WHITE CAP/LENS COLOR
  • 5/8 INCH MOUNTING HOLE DIAMETER
  • BRASS RIM MATERIAL
  • APPLICATION COMMERCIAL, INDUSTRIAL, SIGNALING
  • MOUNTING HOLE DEPTH 3/4 INCH
  • INCLUDES LARGE TERMINAL
  • 620 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 620-B
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details