United Technologies Corporation Residential Signaling Pushbutton 605

Description
LOW VOLTAGE PUSHBUTTON TYPE 1-5/8 INCH W X 7/8 INCH D X 7 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (3) BUTTON, LARGE ACCESSIBLE TERMINAL, (3) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 1-5/8 INCH W X 7/8 INCH D X 7 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (3) BUTTON, LARGE ACCESSIBLE TERMINAL, (3) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 605 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
605
Residential Signaling Pushbutton 605
LOW VOLTAGE PUSHBUTTON TYPE 1-5/8 INCH W X 7/8 INCH D X 7 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (3) BUTTON, LARGE ACCESSIBLE TERMINAL, (3) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 1-5/8 INCH W X 7/8 INCH D X 7 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • INCLUDES (3) BUTTON, LARGE ACCESSIBLE TERMINAL, (3) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 605
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4032JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 368811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details