United Technologies Corporation Residential Signaling Pushbutton 602

Description
LOW VOLTAGE PUSHBUTTON TYPE 2 INCH W X 3/4 INCH D X 4-9/16 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (2) BUTTON, LARGE ACCESSIBLE TERMINAL, (2) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 2 INCH W X 3/4 INCH D X 4-9/16 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (2) BUTTON, LARGE ACCESSIBLE TERMINAL, (2) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 602 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
602
Residential Signaling Pushbutton 602
LOW VOLTAGE PUSHBUTTON TYPE 2 INCH W X 3/4 INCH D X 4-9/16 INCH H SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR NO ILLUMINATED RECTANGULAR HOUSING SHAPE APPLICATION APARTMENT, HOME, OFFICE INCLUDES (2) BUTTON, LARGE ACCESSIBLE TERMINAL, (2) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 2 INCH W X 3/4 INCH D X 4-9/16 INCH H SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • SATIN BRASS FINISHED SOLID BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • NO ILLUMINATED
  • RECTANGULAR HOUSING SHAPE
  • APPLICATION APARTMENT, HOME, OFFICE
  • INCLUDES (2) BUTTON, LARGE ACCESSIBLE TERMINAL, (2) NAME CARD HOLDER, NORMALLY OPEN MOMENTARY CONTACTS
Supplier's Site Datasheet
Pushbutton - 20481178 - Radwell International
Willingboro, NJ, United States
Pushbutton
20481178
Pushbutton 20481178
PUSHBUTTON, 2-STATION, TWO NAME CARD HOLDERS, BRASS CONSTRUCTION, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 2-STATION, TWO NAME CARD HOLDERS, BRASS CONSTRUCTION, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 602 20481178
Product Name Residential Signaling Pushbutton Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21512862 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details