United Technologies Corporation Residential Signaling Pushbutton 600

Description
LOW VOLTAGE PUSHBUTTON TYPE 2-5/16 INCH DIA X 7/8 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 2-5/16 INCH DIA X 7/8 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 600 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
600
Residential Signaling Pushbutton 600
LOW VOLTAGE PUSHBUTTON TYPE 2-5/16 INCH DIA X 7/8 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 2-5/16 INCH DIA X 7/8 INCH D SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • SOLID BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • ROUND HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 600
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10747859 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Pushbutton Switches - 164TL511-ND - DigiKey
Specs
Actuator Specifications Rectangular, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details