United Technologies Corporation Signaling Device Transformer 599Y

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 240 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 240 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 599Y - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
599Y
Signaling Device Transformer 599Y
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 240 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 40 VA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • 1 TAP(S)
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 599Y
Product Name Signaling Device Transformer
Category Signal
Mounting Outlet Box/Surface
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 750 VA
View Details
Transformers - Audio Transformers - Signal Level - 106E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details