United Technologies CorporationSignaling Device Transformer591
Description
CLASS 2 TYPE
2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
OUTLET BOX/SURFACE MOUNTING
10 VA POWER RATING
120 VAC PRIMARY VOLTAGE
16 V SECONDARY VOLTAGE
1 TAP(S)
APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
United Technologies Corporation
Done
Datasheet
Description
CLASS 2 TYPE
2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
OUTLET BOX/SURFACE MOUNTING
10 VA POWER RATING
120 VAC PRIMARY VOLTAGE
16 V SECONDARY VOLTAGE
1 TAP(S)
APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
CLASS 2 TYPE
2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
OUTLET BOX/SURFACE MOUNTING
10 VA POWER RATING
120 VAC PRIMARY VOLTAGE
16 V SECONDARY VOLTAGE
1 TAP(S)
APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers