United Technologies Corporation Signaling Device Transformer 590

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 590 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
590
Signaling Device Transformer 590
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 5 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 10 V SECONDARY VOLTAGE
  • 1 TAP(S)
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 590
Product Name Signaling Device Transformer
Category Signal
Mounting Outlet Box/Surface
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Audio Transformers - Signal Level - 102H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details