United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 59

Description
ROUND TYPE 25/32 INCH W X 1 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 8 AMPERE, 24 VAC 4 AMPERE, 24 VDC 6 AMPERE, 48 VAC 2 AMPERE, 48 VDC 3 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER POLISHED NICKEL RIM MATERIAL MOUNTING HOLE DEPTH 11/16 INCH
Datasheet
Description
ROUND TYPE 25/32 INCH W X 1 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 8 AMPERE, 24 VAC 4 AMPERE, 24 VDC 6 AMPERE, 48 VAC 2 AMPERE, 48 VDC 3 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER POLISHED NICKEL RIM MATERIAL MOUNTING HOLE DEPTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 59 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
59
Signaling Device Plate/Panel Mount Pushbutton 59
ROUND TYPE 25/32 INCH W X 1 INCH H SIZE 48 V MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 8 AMPERE, 24 VAC 4 AMPERE, 24 VDC 6 AMPERE, 48 VAC 2 AMPERE, 48 VDC 3 AMPERE CONTACT RATING SNAP FIT MOUNTING WHITE CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER POLISHED NICKEL RIM MATERIAL MOUNTING HOLE DEPTH 11/16 INCH
  • ROUND TYPE
  • 25/32 INCH W X 1 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12 VAC/VDC 8 AMPERE, 24 VAC 4 AMPERE, 24 VDC 6 AMPERE, 48 VAC 2 AMPERE, 48 VDC 3 AMPERE CONTACT RATING
  • SNAP FIT MOUNTING
  • WHITE CAP/LENS COLOR
  • 3/4 INCH MOUNTING HOLE DIAMETER
  • POLISHED NICKEL RIM MATERIAL
  • MOUNTING HOLE DEPTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 59
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 64967205 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details