United Technologies CorporationStack Light Module58G-N5-100WH
Description
ROTATING LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, UL 1604, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE
100 W HALOGEN LAMP TYPE
1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1800 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE TYPE BAYONET
LAMP LIFE 1000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS
MOUNTING 3/4 INCH NPT CONDUIT
INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR
TEMPERATURE RATING -31 TO 150 DEG F
58 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROTATING LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, UL 1604, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE
100 W HALOGEN LAMP TYPE
1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1800 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE TYPE BAYONET
LAMP LIFE 1000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS
MOUNTING 3/4 INCH NPT CONDUIT
INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR
TEMPERATURE RATING -31 TO 150 DEG F
58 MODEL
ROTATING LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, UL 1604, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE
100 W HALOGEN LAMP TYPE
1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1800 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE TYPE BAYONET
LAMP LIFE 1000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS
MOUNTING 3/4 INCH NPT CONDUIT
INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR
TEMPERATURE RATING -31 TO 150 DEG F
58 MODEL
ROTATING LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, UL 1604, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE