United Technologies Corporation Stack Light Module 57PLEDMR120AB

Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
Datasheet
Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 57PLEDMR120AB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
57PLEDMR120AB
Stack Light Module 57PLEDMR120AB
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
  • STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 0.25 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • POLARIS[TM] BRAND
  • BASE COLOR BLACK
  • LAMP LIFE 148000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH NPT THREADED CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 57 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57PLEDMR120AB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 1931072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Multi-Function (Steady/On-Off), Serial (Eia-485)
Color Amber; Amber
View Details