United Technologies Corporation Stack Light Module 57EDFR-G1

Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 2.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 2.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 57EDFR-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
57EDFR-G1
Stack Light Module 57EDFR-G1
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 2.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 2.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 2.3 MILLION CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY
  • LAMP LIFE 3000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH CONDUIT
  • INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA
  • TEMPERATURE R
  • 57EDF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57EDFR-G1
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 142187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Blue; Blue
View Details