United Technologies Corporation Strobe/Flashing Light Unit 57EDFB-G1

Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 2.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 2.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 57EDFB-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
57EDFB-G1
Strobe/Flashing Light Unit 57EDFB-G1
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 2.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR/OUTDOOR APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 2.2 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 2300000 CD LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • WITH EPOXY FINISH BASE, DOME FACING UP
  • 57EDF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57EDFB-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

FSEX Explosion-Proof Strobe Lights - FSEX-24PMA-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
Beacons - 2204992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color White
View Details