United Technologies Corporation Siren 5523MD-AW

Description
DIODE POLARIZED TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.95 AMPERE CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523MD MODEL
Datasheet
Description
DIODE POLARIZED TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.95 AMPERE CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIODE POLARIZED TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.95 AMPERE CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523MD MODEL
  • DIODE POLARIZED TYPE
  • ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH
  • UL APPROVAL
  • 24 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.95 AMPERE CURRENT RATING
  • EXPLOSIONPROOF, CORROSION-RESISTANT
  • 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY
  • 600 TO 1250 HZ OUTPUT FREQUENCY
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D
  • SPEAKER SWIVEL ANGLE 180 DEGREE
  • SIZE 11-1/4 INCH W X 18-3/8 INCH H
  • INSTALLATION 1/2 INCH THREADED PIPE NIPPLE
  • APPLICATION HAZARDOUS LOCATION
  • 5523MD MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 5523MD-AW
Product Name Siren
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Sounder Beacons - 1974680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Side mount
Agency Approvals RoHS; RoHS Compliant
View Details