United Technologies Corporation Siren 5523M-Y6

Description
EXPLOSIONPROOF ELECTRONIC SIREN TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 120 TO 240 VAC AT 50/60 HZ, 125 TO 250 VDC VOLTAGE RATING SURFACE MOUNTING 0.26 AMPERE AT 120 TO 240 VAC, 0.13 AMPERE AT 125 TO 250 VDC CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523M MODEL
Datasheet
Description
EXPLOSIONPROOF ELECTRONIC SIREN TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 120 TO 240 VAC AT 50/60 HZ, 125 TO 250 VDC VOLTAGE RATING SURFACE MOUNTING 0.26 AMPERE AT 120 TO 240 VAC, 0.13 AMPERE AT 125 TO 250 VDC CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLOSIONPROOF ELECTRONIC SIREN TYPE ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH UL APPROVAL 120 TO 240 VAC AT 50/60 HZ, 125 TO 250 VDC VOLTAGE RATING SURFACE MOUNTING 0.26 AMPERE AT 120 TO 240 VAC, 0.13 AMPERE AT 125 TO 250 VDC CURRENT RATING EXPLOSIONPROOF, CORROSION-RESISTANT 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 600 TO 1250 HZ OUTPUT FREQUENCY ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D SPEAKER SWIVEL ANGLE 180 DEGREE SIZE 11-1/4 INCH W X 18-3/8 INCH H INSTALLATION 1/2 INCH THREADED PIPE NIPPLE APPLICATION HAZARDOUS LOCATION 5523M MODEL
  • EXPLOSIONPROOF ELECTRONIC SIREN TYPE
  • ELECTROSTATIC HEAT FLOWED POWDER EPOXY GRAY FINISH
  • UL APPROVAL
  • 120 TO 240 VAC AT 50/60 HZ, 125 TO 250 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.26 AMPERE AT 120 TO 240 VAC, 0.13 AMPERE AT 125 TO 250 VDC CURRENT RATING
  • EXPLOSIONPROOF, CORROSION-RESISTANT
  • 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY
  • 600 TO 1250 HZ OUTPUT FREQUENCY
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP B C D
  • SPEAKER SWIVEL ANGLE 180 DEGREE
  • SIZE 11-1/4 INCH W X 18-3/8 INCH H
  • INSTALLATION 1/2 INCH THREADED PIPE NIPPLE
  • APPLICATION HAZARDOUS LOCATION
  • 5523M MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 5523M-Y6
Product Name Siren
Alarm Type Siren
Mounting Surface Mount
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 104167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Temperature -31 F (-35 C)
View Details