United Technologies Corporation Horn 5521-S1

Description
SINGLE PROJECTOR ELECTRONIC HORN TYPE 13-1/2 INCH W X 14 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING APPLICATION 250 VDC VOLTAGE RATING BOX MOUNTING 0.065 AMPERE CURRENT RATING 16.3 VA POWER RATING METALLIC HOUSING MATERIAL 114 DB AT 10 FT SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY DUOTRONIC[R] BRAND SOLID STATE SWIVELS 180 DEG HORIZONTAL AND 90 DEG VERTICAL 5521 MODEL
Datasheet
Description
SINGLE PROJECTOR ELECTRONIC HORN TYPE 13-1/2 INCH W X 14 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING APPLICATION 250 VDC VOLTAGE RATING BOX MOUNTING 0.065 AMPERE CURRENT RATING 16.3 VA POWER RATING METALLIC HOUSING MATERIAL 114 DB AT 10 FT SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY DUOTRONIC[R] BRAND SOLID STATE SWIVELS 180 DEG HORIZONTAL AND 90 DEG VERTICAL 5521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR ELECTRONIC HORN TYPE 13-1/2 INCH W X 14 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING APPLICATION 250 VDC VOLTAGE RATING BOX MOUNTING 0.065 AMPERE CURRENT RATING 16.3 VA POWER RATING METALLIC HOUSING MATERIAL 114 DB AT 10 FT SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY DUOTRONIC[R] BRAND SOLID STATE SWIVELS 180 DEG HORIZONTAL AND 90 DEG VERTICAL 5521 MODEL
  • SINGLE PROJECTOR ELECTRONIC HORN TYPE
  • 13-1/2 INCH W X 14 INCH H SIZE
  • GRAY COLOR
  • UL, FM APPROVAL
  • ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING APPLICATION
  • 250 VDC VOLTAGE RATING
  • BOX MOUNTING
  • 0.065 AMPERE CURRENT RATING
  • 16.3 VA POWER RATING
  • METALLIC HOUSING MATERIAL
  • 114 DB AT 10 FT SOUND INTENSITY
  • 1.1 KHZ OUTPUT FREQUENCY
  • DUOTRONIC[R] BRAND
  • SOLID STATE
  • SWIVELS 180 DEG HORIZONTAL AND 90 DEG VERTICAL
  • 5521 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 5521-S1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details