United Technologies Corporation Horn 5520D-N5

Description
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 42 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
Datasheet
Description
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 42 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 42 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
  • ELECTRONIC HORN TYPE
  • 11 INCH W X 14 INCH H SIZE
  • UL, FM APPROVAL
  • ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 0.35 AMPERE CURRENT RATING
  • 42 VA POWER RATING
  • 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY
  • 1.1 KHZ OUTPUT FREQUENCY
  • SIREN FREQUENCY 600 TO 1300 HZ/3 SEC
  • 5520D MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 5520D-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

350 Vibratone® Horns - 350-012-30 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details