United Technologies Corporation Horn 5520D-AW

Description
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
Datasheet
Description
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY 1.1 KHZ OUTPUT FREQUENCY SIREN FREQUENCY 600 TO 1300 HZ/3 SEC 5520D MODEL
  • ELECTRONIC HORN TYPE
  • 11 INCH W X 14 INCH H SIZE
  • UL, FM APPROVAL
  • ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • 0.35 AMPERE CURRENT RATING
  • 8.4 VA POWER RATING
  • 124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY
  • 1.1 KHZ OUTPUT FREQUENCY
  • SIREN FREQUENCY 600 TO 1300 HZ/3 SEC
  • 5520D MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 5520D-AW
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details