United Technologies Corporation Electronic Horn 5520-R5

Description
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT FREQUENCY OUTPUT 1 KHZ FREQUENCY RATING 60 HZ MAXIMUM AC VOLTAGE RATING 240 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MINIMUM AC VOLTAGE RATING 240 MINIMUM AC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MOUNTING WALL POWER RATING 24 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
Datasheet
Description
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT FREQUENCY OUTPUT 1 KHZ FREQUENCY RATING 60 HZ MAXIMUM AC VOLTAGE RATING 240 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MINIMUM AC VOLTAGE RATING 240 MINIMUM AC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MOUNTING WALL POWER RATING 24 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Horn - 5520-R5 - United Technologies Corporation
Farmington, CT, USA
Electronic Horn
5520-R5
Electronic Horn 5520-R5
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT FREQUENCY OUTPUT 1 KHZ FREQUENCY RATING 60 HZ MAXIMUM AC VOLTAGE RATING 240 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MINIMUM AC VOLTAGE RATING 240 MINIMUM AC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MOUNTING WALL POWER RATING 24 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
  • APPROVAL UL, FM
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
  • FREQUENCY OUTPUT 1 KHZ
  • FREQUENCY RATING 60 HZ
  • MAXIMUM AC VOLTAGE RATING 240
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM CURRENT RATING .1
  • MAXIMUM CURRENT RATING - UOM A
  • MINIMUM AC VOLTAGE RATING 240
  • MINIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM CURRENT RATING .1
  • MINIMUM CURRENT RATING - UOM A
  • MOUNTING WALL
  • POWER RATING 24 VA
  • SIZE 11 INCH W X 14 INCH H
  • SOUND INTENSITY 114 DB
  • DUOTRONIC. BRAND
  • SWIVEL BASE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 5520-R5
Product Name Electronic Horn
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 2205021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Buzzer
Agency Approvals RoHS; RoHS Compliant
View Details
Global Series, PCBA, strobe, 230VAC - K859501402-230 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details