United Technologies Corporation Electronic Horn 5520-P1

Description
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 125 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 125 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 12.5 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
Datasheet
Description
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 125 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 125 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 12.5 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Horn - 5520-P1 - United Technologies Corporation
Farmington, CT, USA
Electronic Horn
5520-P1
Electronic Horn 5520-P1
APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 125 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .1 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 125 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 12.5 VA SIZE 11 INCH W X 14 INCH H SOUND INTENSITY 114 DB DUOTRONIC. BRAND SWIVEL BASE
  • APPROVAL UL, FM
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
  • MAXIMUM CURRENT RATING .1
  • MAXIMUM CURRENT RATING - UOM A
  • MAXIMUM DC VOLTAGE RATING 125
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM CURRENT RATING .1
  • MINIMUM CURRENT RATING - UOM A
  • MINIMUM DC VOLTAGE RATING 125
  • MINIMUM DC VOLTAGE RATING - UOM V
  • MOUNTING WALL
  • POWER RATING 12.5 VA
  • SIZE 11 INCH W X 14 INCH H
  • SOUND INTENSITY 114 DB
  • DUOTRONIC. BRAND
  • SWIVEL BASE
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 5520-P1
Product Name Electronic Horn
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Electronic Sounders - 2864201 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details