ELECTRONIC HORN TYPE
11 INCH W X 14 INCH H SIZE
UL, FM APPROVAL
ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
0.35 AMPERE CURRENT RATING
42 VA POWER RATING
124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY
1.1 KHZ OUTPUT FREQUENCY
SIREN FREQUENCY 600 TO 1300 HZ/3 SEC
5520 MODEL
United Technologies Corporation
Done
Datasheet
Description
ELECTRONIC HORN TYPE
11 INCH W X 14 INCH H SIZE
UL, FM APPROVAL
ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
0.35 AMPERE CURRENT RATING
42 VA POWER RATING
124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY
1.1 KHZ OUTPUT FREQUENCY
SIREN FREQUENCY 600 TO 1300 HZ/3 SEC
5520 MODEL
ELECTRONIC HORN TYPE
11 INCH W X 14 INCH H SIZE
UL, FM APPROVAL
ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
0.35 AMPERE CURRENT RATING
42 VA POWER RATING
124 DB AT 1 M, 114 DB AT 10 FT (HORN), 122 DB AT 1 M, 112 DB AT 10 FT (SIREN) SOUND INTENSITY
1.1 KHZ OUTPUT FREQUENCY
SIREN FREQUENCY 600 TO 1300 HZ/3 SEC
5520 MODEL